150nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0603 (1608 Metric)
150nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0603 (1608 Metric)
150nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0603 (1608 Metric)
INDUCTOR, MULTILAYER, 150NH, 0.2A, 0603; Inductance:150nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:500MHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series; Product Width:0.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6277-6-ND | 55X3953 |
| Product Name | Fixed Inductors | Inductor, Multilayer, 150Nh, 0.2A, 0603; Inductance Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Configuration | Fixed |