120nH Unshielded Multilayer Inductor 200mA 1.4Ohm Max 0603 (1608 Metric)
120nH Unshielded Multilayer Inductor 200mA 1.4Ohm Max 0603 (1608 Metric)
Surface Mount High Frequency Inductor, WE-MK Series, 120 nH, 5%, 0603 [1608 Metric], 600 MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6276-2-ND | 55X3952 |
| Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, We-Mk Series, 120 Nh, 5%, 0603 [1608 Metric], 600 Mhz Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | |
| Core Material | Ceramic | |
| Configuration | Fixed |