Wurth Elektronik 744786115
Wurth Elektronik 744786115
15nH Unshielded Multilayer Inductor 600mA 550mOhm Max 0603 (1608 Metric)
FIXED IND 15NH 600MA 550 MOHM
FIXED IND 15NH 600MA 550 MOHM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3674610 | 1633371 | 732-744786115TR-ND |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors |
| Core Material | Ceramic; Ceramic | Ceramic | |
| Q Factor | 8 | 8 | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) | 0603 | |
| Inductance Range | 0.0150 microH |