8.2nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)
8.2nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)
8.2nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric)
Wurth Elektronik 744786082A
Wurth Elektronik 744786082A
INDUCTOR, MULTILAYER, 8.2NH, 0.5A, 0603; Inductance:8.2nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:4.5GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6262-2-ND | 8830483 | 55X3938 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Multilayer, 8.2Nh, 0.5A, 0603; Inductance Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | Ceramic; Ceramic | |
| Configuration | Fixed |