Wurth Elektronik GmbH & Co. KG Fixed Inductors 744784118A

Description
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6236-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6236-2-ND
Fixed Inductors 732-6236-2-ND
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6236-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6236-6-ND
Fixed Inductors 732-6236-6-ND
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6236-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6236-1-ND
Fixed Inductors 732-6236-1-ND
18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 18Nh, 0.3A, 0402; Inductance Wurth Elektronik - 55X3911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 18Nh, 0.3A, 0402; Inductance Wurth Elektronik
55X3911
Inductor, Multilayer, 18Nh, 0.3A, 0402; Inductance Wurth Elektronik 55X3911
INDUCTOR, MULTILAYER, 18NH, 0.3A, 0402; Inductance:18nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Core Material:CeramicRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 18NH, 0.3A, 0402; Inductance:18nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-MK Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6236-2-ND 55X3911
Product Name Fixed Inductors Inductor, Multilayer, 18Nh, 0.3A, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details