Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447840215

Description
150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447840215TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840215TR-ND
Fixed Inductors 732-7447840215TR-ND
150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840215CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840215CT-ND
Fixed Inductors 732-7447840215CT-ND
150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447840215DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447840215DKR-ND
Fixed Inductors 732-7447840215DKR-ND
150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 150Nh, 0.14A, 0402 Rohs Compliant Wurth Elektronik - 83AH8585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 150Nh, 0.14A, 0402 Rohs Compliant Wurth Elektronik
83AH8585
Inductor, Multilayer, 150Nh, 0.14A, 0402 Rohs Compliant Wurth Elektronik 83AH8585
INDUCTOR, MULTILAYER, 150NH, 0.14A, 0402 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 150NH, 0.14A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447840215TR-ND 83AH8585
Product Name Fixed Inductors Inductor, Multilayer, 150Nh, 0.14A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details