Wurth Elektronik GmbH & Co. KG Fixed Inductors 74478233

Description
33nH Unshielded Multilayer Inductor 200mA 2.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 200mA 2.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74478233-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
74478233-ND
Fixed Inductors 74478233-ND
33nH Unshielded Multilayer Inductor 200mA 2.3Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 200mA 2.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, Multilayer, 33Nh, 0.2A, 0201; Inductance Wurth Elektronik - 55X3894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 33Nh, 0.2A, 0201; Inductance Wurth Elektronik
55X3894
Inductor, Multilayer, 33Nh, 0.2A, 0201; Inductance Wurth Elektronik 55X3894
INDUCTOR, MULTILAYER, 33NH, 0.2A, 0201; Inductance:33nH; DC Resistance Max:2.3ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:WE-MK Series; Core Material:CeramicRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 33NH, 0.2A, 0201; Inductance:33nH; DC Resistance Max:2.3ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:WE-MK Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74478233-ND 55X3894
Product Name Fixed Inductors Inductor, Multilayer, 33Nh, 0.2A, 0201; Inductance Wurth Elektronik
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details