27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)
27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)
27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)
Wurth Elektronik 7447820127G
Wurth Elektronik 7447820127G
Wurth Elektronik 7447820127G
MULTILAYER INDUCTOR, 27NH, 0.12A, 0201 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447820127GCT-ND | 2458386 | 62AJ9313 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Multilayer Inductor, 27Nh, 0.12A, 0201 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | ||
| Configuration | Fixed |