Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447820122

Description
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447820122TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820122TR-ND
Fixed Inductors 732-7447820122TR-ND
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820122CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820122CT-ND
Fixed Inductors 732-7447820122CT-ND
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820122DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820122DKR-ND
Fixed Inductors 732-7447820122DKR-ND
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2177492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177492
Surface Mount Inductors 2177492
Wurth Elektronik 7447820122

Wurth Elektronik 7447820122

Supplier's Site
Surface Mount Inductors - 2177493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177493P
Surface Mount Inductors 2177493P
Wurth Elektronik 7447820122

Wurth Elektronik 7447820122

Supplier's Site
Surface Mount Inductors - 2177493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177493
Surface Mount Inductors 2177493
Wurth Elektronik 7447820122

Wurth Elektronik 7447820122

Supplier's Site
Inductor, Multilayer, 22Nh, 0.15A, 0201 Rohs Compliant Wurth Elektronik - 83AH8553 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Nh, 0.15A, 0201 Rohs Compliant Wurth Elektronik
83AH8553
Inductor, Multilayer, 22Nh, 0.15A, 0201 Rohs Compliant Wurth Elektronik 83AH8553
INDUCTOR, MULTILAYER, 22NH, 0.15A, 0201 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 22NH, 0.15A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447820122TR-ND 2177492 2177493P 83AH8553
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Multilayer, 22Nh, 0.15A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details