Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7447820115

Description
Wurth Elektronik 7447820115
Request a Quote Datasheet
Description
Wurth Elektronik 7447820115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2177488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177488
Surface Mount Inductors 2177488
Wurth Elektronik 7447820115

Wurth Elektronik 7447820115

Supplier's Site
Surface Mount Inductors - 2177489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177489
Surface Mount Inductors 2177489
Wurth Elektronik 7447820115

Wurth Elektronik 7447820115

Supplier's Site
Surface Mount Inductors - 2177489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177489P
Surface Mount Inductors 2177489P
Wurth Elektronik 7447820115

Wurth Elektronik 7447820115

Supplier's Site
Fixed Inductors - 732-7447820115DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820115DKR-ND
Fixed Inductors 732-7447820115DKR-ND
15nH Unshielded Multilayer Inductor 180mA 710mOhm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 710mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820115CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820115CT-ND
Fixed Inductors 732-7447820115CT-ND
15nH Unshielded Multilayer Inductor 180mA 710mOhm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 710mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820115TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820115TR-ND
Fixed Inductors 732-7447820115TR-ND
15nH Unshielded Multilayer Inductor 180mA 710mOhm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 710mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, Multilayer, 15Nh, 0.18A, 0201 Rohs Compliant Wurth Elektronik - 83AH8551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 15Nh, 0.18A, 0201 Rohs Compliant Wurth Elektronik
83AH8551
Inductor, Multilayer, 15Nh, 0.18A, 0201 Rohs Compliant Wurth Elektronik 83AH8551
INDUCTOR, MULTILAYER, 15NH, 0.18A, 0201 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 15NH, 0.18A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2177488 2177489P 732-7447820115DKR-ND 83AH8551
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 15Nh, 0.18A, 0201 Rohs Compliant Wurth Elektronik
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 4 4
Standards and Certifications RoHS RoHS RoHS
Inductance Range 0.0150 microH
DCR 0.7100 ohms 0.7100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details