Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447820033G

Description
3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447820033GCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820033GCT-ND
Fixed Inductors 732-7447820033GCT-ND
3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820033GDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820033GDKR-ND
Fixed Inductors 732-7447820033GDKR-ND
3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820033GTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820033GTR-ND
Fixed Inductors 732-7447820033GTR-ND
3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 320mA 230mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2458351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458351
Surface Mount Inductors 2458351
Wurth Elektronik 7447820033G

Wurth Elektronik 7447820033G

Supplier's Site
Surface Mount Inductors - 2458349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458349
Surface Mount Inductors 2458349
Wurth Elektronik 7447820033G

Wurth Elektronik 7447820033G

Supplier's Site
Surface Mount Inductors - 2458351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458351P
Surface Mount Inductors 2458351P
Wurth Elektronik 7447820033G

Wurth Elektronik 7447820033G

Supplier's Site
Multilayer Inductor, 3.3Nh, 0.32A, 0201 Rohs Compliant Wurth Elektronik - 62AJ9296 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.3Nh, 0.32A, 0201 Rohs Compliant Wurth Elektronik
62AJ9296
Multilayer Inductor, 3.3Nh, 0.32A, 0201 Rohs Compliant Wurth Elektronik 62AJ9296
MULTILAYER INDUCTOR, 3.3NH, 0.32A, 0201 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 3.3NH, 0.32A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447820033GCT-ND 2458351 62AJ9296
Product Name Fixed Inductors Surface Mount Inductors Multilayer Inductor, 3.3Nh, 0.32A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details