Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447820030G

Description
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447820030GTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820030GTR-ND
Fixed Inductors 732-7447820030GTR-ND
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820030GCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820030GCT-ND
Fixed Inductors 732-7447820030GCT-ND
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447820030GDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447820030GDKR-ND
Fixed Inductors 732-7447820030GDKR-ND
3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 330mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Inductor, 3Nh, 0.33A, 0201 Rohs Compliant Wurth Elektronik - 62AJ9295 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3Nh, 0.33A, 0201 Rohs Compliant Wurth Elektronik
62AJ9295
Multilayer Inductor, 3Nh, 0.33A, 0201 Rohs Compliant Wurth Elektronik 62AJ9295
MULTILAYER INDUCTOR, 3NH, 0.33A, 0201 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 3NH, 0.33A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447820030GTR-ND 62AJ9295
Product Name Fixed Inductors Multilayer Inductor, 3Nh, 0.33A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0091 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details