Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447798301

Description
27µH Shielded Wirewound Inductor 4.3A 42.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 4.3A 42.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2423-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2423-2-ND
Fixed Inductors 732-2423-2-ND
27µH Shielded Wirewound Inductor 4.3A 42.5mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 4.3A 42.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2423-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1338247-1624109-5 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details