10µH Unshielded Wirewound Inductor 1.85A 50mOhm Max Radial, Vertical Cylinder (Open)
Inductor/radial 10 ÁH 1.85A ▒10%
INDUCTOR, 10UH, 2.1A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:10µH; Inductor Construction:Unshiel
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-3725-ND | 484169 | 44W4808 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 10Uh, 2.1A, Radial Leaded; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |