Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447790470

Description
47µH Unshielded Wirewound Inductor 1.45A 160mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.45A 160mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3726-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3726-ND
Fixed Inductors 732-3726-ND
47µH Unshielded Wirewound Inductor 1.45A 160mOhm Max Radial, Vertical Cylinder (Open)

47µH Unshielded Wirewound Inductor 1.45A 160mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor, 47Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik - 44W4806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik
44W4806
Inductor, 47Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik 44W4806
INDUCTOR, 47UH, 1.1A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.45A; Saturation Current (Isat):1.1A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 1.1A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):1.45A; Saturation Current (Isat):1.1A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3726-ND 44W4806
Product Name Fixed Inductors Inductor, 47Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers