Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447789239

Description
390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4054-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4054-6-ND
Fixed Inductors 732-4054-6-ND
390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4054-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4054-1-ND
Fixed Inductors 732-4054-1-ND
390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4054-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4054-2-ND
Fixed Inductors 732-4054-2-ND
390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 300mA 2.94Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-4054-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details