4.7µH Shielded Wirewound Inductor 2.9A 35mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2.9A 35mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2.9A 35mOhm Max Nonstandard
INDUCTOR, SHIELDED, 4.7UH, 3.9A, SMD; Inductance:4.7µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1175-2-ND | 08P2880 |
| Product Name | Fixed Inductors | Inductor, Shielded, 4.7Uh, 3.9A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |