Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447789002

Description
2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1173-6-ND
Fixed Inductors 732-1173-6-ND
2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1173-1-ND
Fixed Inductors 732-1173-1-ND
2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1173-2-ND
Fixed Inductors 732-1173-2-ND
2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.02A 23mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484705
Surface Mount Inductors 484705
Wurth Elektronik 7447789002

Wurth Elektronik 7447789002

Supplier's Site
Inductor, Shielded, 2.2Uh, 4.8A, Smd; Inductance Wurth Elektronik - 08P2879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 4.8A, Smd; Inductance Wurth Elektronik
08P2879
Inductor, Shielded, 2.2Uh, 4.8A, Smd; Inductance Wurth Elektronik 08P2879
INDUCTOR, SHIELDED, 2.2UH, 4.8A, SMD; Inductance:2.2µH; RMS Current (Irms):4.02A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:WE-PD Series; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 4.8A, SMD; Inductance:2.2µH; RMS Current (Irms):4.02A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:WE-PD Series; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1173-6-ND 484705 08P2879
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 2.2Uh, 4.8A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details