Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447783680

Description
68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-13564-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13564-1-ND
Fixed Inductors 732-13564-1-ND
68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13564-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13564-6-ND
Fixed Inductors 732-13564-6-ND
68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13564-2-ND
Fixed Inductors 732-13564-2-ND
68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 300mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 68Uh, Shielded, 1A Rohs Compliant Wurth Elektronik - 81AH9705 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, Shielded, 1A Rohs Compliant Wurth Elektronik
81AH9705
Power Inductor, 68Uh, Shielded, 1A Rohs Compliant Wurth Elektronik 81AH9705
POWER INDUCTOR, 68UH, SHIELDED, 1A ROHS COMPLIANT: YES

POWER INDUCTOR, 68UH, SHIELDED, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13564-1-ND 81AH9705
Product Name Fixed Inductors Power Inductor, 68Uh, Shielded, 1A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details