33µH Shielded Wirewound Inductor 1.32A 165mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.32A 165mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.32A 165mOhm Max Nonstandard
POWER INDUCTOR, 33UH, SHIELDED, 1.32A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-13560-1-ND | 75AJ2762 |
| Product Name | Fixed Inductors | Power Inductor, 33Uh, Shielded, 1.32A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |