Wurth Elektronik GmbH & Co. KG Fixed Inductors 744778215

Description
150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-13537-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13537-6-ND
Fixed Inductors 732-13537-6-ND
150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13537-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13537-2-ND
Fixed Inductors 732-13537-2-ND
150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13537-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13537-1-ND
Fixed Inductors 732-13537-1-ND
150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 560mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 758415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
758415
Surface Mount Inductors 758415
Wurth Elektronik 744778215

Wurth Elektronik 744778215

Supplier's Site
Inductor, 150Uh, Shielded, 0.56A Rohs Compliant Wurth Elektronik - 92AH7100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Shielded, 0.56A Rohs Compliant Wurth Elektronik
92AH7100
Inductor, 150Uh, Shielded, 0.56A Rohs Compliant Wurth Elektronik 92AH7100
INDUCTOR, 150UH, SHIELDED, 0.56A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SHIELDED, 0.56A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13537-6-ND 758415 92AH7100
Product Name Fixed Inductors Surface Mount Inductors Inductor, 150Uh, Shielded, 0.56A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-141 0402DF-141XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details