Wurth Elektronik GmbH & Co. KG Fixed Inductors 744778118

Description
18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744778118TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744778118TR-ND
Fixed Inductors 732-744778118TR-ND
18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744778118CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744778118CT-ND
Fixed Inductors 732-744778118CT-ND
18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744778118DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744778118DKR-ND
Fixed Inductors 732-744778118DKR-ND
18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.41A 140mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 18Uh, Shielded, 1.41A Rohs Compliant Wurth Elektronik - 92AH7097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 1.41A Rohs Compliant Wurth Elektronik
92AH7097
Inductor, 18Uh, Shielded, 1.41A Rohs Compliant Wurth Elektronik 92AH7097
INDUCTOR, 18UH, SHIELDED, 1.41A ROHS COMPLIANT: YES

INDUCTOR, 18UH, SHIELDED, 1.41A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744778118TR-ND 92AH7097
Product Name Fixed Inductors Inductor, 18Uh, Shielded, 1.41A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers