Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7447779122

Description
Wurth Elektronik 7447779122
Request a Quote Datasheet
Description
Wurth Elektronik 7447779122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7897135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7897135P
Surface Mount Inductors 7897135P
Wurth Elektronik 7447779122

Wurth Elektronik 7447779122

Supplier's Site
Surface Mount Inductors - 7897135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7897135
Surface Mount Inductors 7897135
Wurth Elektronik 7447779122

Wurth Elektronik 7447779122

Supplier's Site
Surface Mount Inductors - 1635089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635089
Surface Mount Inductors 1635089
Wurth Elektronik 7447779122

Wurth Elektronik 7447779122

Supplier's Site
Fixed Inductors - 732-1194-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1194-6-ND
Fixed Inductors 732-1194-6-ND
22µH Shielded Wirewound Inductor 1.41A 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.41A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1194-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1194-1-ND
Fixed Inductors 732-1194-1-ND
22µH Shielded Wirewound Inductor 1.41A 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.41A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1194-2-ND
Fixed Inductors 732-1194-2-ND
22µH Shielded Wirewound Inductor 1.41A 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.41A 110mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Wurth Elektronik - 08P2860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Wurth Elektronik
08P2860
Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Wurth Elektronik 08P2860
INDUCTOR, SHIELDED, 22UH, 1.7A, SMD; Inductance:22µH; RMS Current (Irms):1.41A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:WE-PD Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.7A, SMD; Inductance:22µH; RMS Current (Irms):1.41A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:WE-PD Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7897135P 7897135 732-1194-6-ND 08P2860
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Wurth Elektronik
Inductance Range 22 microH 22 microH 22 microH
DCR 0.1100 ohms 0.1100 ohms 0.1100 ohms
Rated DC Current 1410 milliamps 1700 milliamps 1410 milliamps
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details