Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447779004

Description
4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1189-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1189-6-ND
Fixed Inductors 732-1189-6-ND
4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1189-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1189-1-ND
Fixed Inductors 732-1189-1-ND
4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1189-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1189-2-ND
Fixed Inductors 732-1189-2-ND
4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.16A 32mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Wurth Elektronik - 08P2856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Wurth Elektronik
08P2856
Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Wurth Elektronik 08P2856
INDUCTOR, SHIELDED, 4.7UH, 4.4A, SMD; Inductance:4.7µH; RMS Current (Irms):3.16A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:WE-PD Series; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4.4A, SMD; Inductance:4.7µH; RMS Current (Irms):3.16A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:WE-PD Series; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1189-6-ND 08P2856
Product Name Fixed Inductors Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers