Wurth Elektronik GmbH & Co. KG Fixed Inductors 744777218

Description
180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744777218TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744777218TR-ND
Fixed Inductors 732-744777218TR-ND
180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744777218DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744777218DKR-ND
Fixed Inductors 732-744777218DKR-ND
180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744777218CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744777218CT-ND
Fixed Inductors 732-744777218CT-ND
180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 510mA 980mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-744777218TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details