150µH Shielded Wirewound Inductor 520mA 880mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 520mA 880mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 520mA 880mOhm Max Nonstandard
Wurth Elektronik 744777215
Wurth Elektronik 744777215
Wurth Elektronik 744777215
INDUCTOR, 150UH, SHIELDED, 0.52A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-13509-6-ND | 3675146 | 3675146P | 92AH7090 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, 150Uh, Shielded, 0.52A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) |