Wurth Elektronik GmbH & Co. KG Fixed Inductors 744777003

Description
3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-13497-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13497-6-ND
Fixed Inductors 732-13497-6-ND
3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13497-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13497-1-ND
Fixed Inductors 732-13497-1-ND
3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13497-2-ND
Fixed Inductors 732-13497-2-ND
3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 3.5A Rohs Compliant Wurth Elektronik - 92AH7085 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 3.5A Rohs Compliant Wurth Elektronik
92AH7085
Inductor, 3.3Uh, Shielded, 3.5A Rohs Compliant Wurth Elektronik 92AH7085
INDUCTOR, 3.3UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13497-6-ND 92AH7085
Product Name Fixed Inductors Inductor, 3.3Uh, Shielded, 3.5A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173483 - RS Components, Ltd.
Specs
Inductance Range 4000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details