Wurth Elektronik GmbH & Co. KG Fixed Inductors 744776256

Description
560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4174-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4174-1-ND
Fixed Inductors 732-4174-1-ND
560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4174-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4174-6-ND
Fixed Inductors 732-4174-6-ND
560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4174-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4174-2-ND
Fixed Inductors 732-4174-2-ND
560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 390mA 1.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-4174-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details