Wurth Elektronik GmbH & Co. KG Fixed Inductors 744776212

Description
120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4166-2-ND
Fixed Inductors 732-4166-2-ND
120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4166-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4166-6-ND
Fixed Inductors 732-4166-6-ND
120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4166-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4166-1-ND
Fixed Inductors 732-4166-1-ND
120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 940mA 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-4166-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details