Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744775115

Description
Wurth Elektronik 744775115
Request a Quote Datasheet
Description
Wurth Elektronik 744775115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485125
Surface Mount Inductors 485125
Wurth Elektronik 744775115

Wurth Elektronik 744775115

Supplier's Site
Fixed Inductors - 732-4154-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4154-6-ND
Fixed Inductors 732-4154-6-ND
15µH Unshielded Wirewound Inductor 1.93A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.93A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4154-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4154-2-ND
Fixed Inductors 732-4154-2-ND
15µH Unshielded Wirewound Inductor 1.93A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.93A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4154-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4154-1-ND
Fixed Inductors 732-4154-1-ND
15µH Unshielded Wirewound Inductor 1.93A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.93A 90mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 2.23A, Smd; Inductance Wurth Elektronik - 08P2835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 2.23A, Smd; Inductance Wurth Elektronik
08P2835
Inductor, Un-Shielded, 15Uh, 2.23A, Smd; Inductance Wurth Elektronik 08P2835
INDUCTOR, UN-SHIELDED, 15UH, 2.23A, SMD; Inductance:15µH; RMS Current (Irms):1.93A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.23A; Product Range:WE-PD2 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 2.23A, SMD; Inductance:15µH; RMS Current (Irms):1.93A; Inductor Construction:Unshielded; Saturation Current (Isat):2.23A; Product Range:WE-PD2 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485125 732-4154-6-ND 08P2835
Product Name Surface Mount Inductors Fixed Inductors Inductor, Un-Shielded, 15Uh, 2.23A, Smd; Inductance Wurth Elektronik
Inductance Range 15 microH 15 microH
DCR 0.0900 ohms 0.0900 ohms 0.0900 ohms
Rated DC Current 1930 milliamps 2230 milliamps 1930 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details