Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744775112

Description
Wurth Elektronik 744775112
Request a Quote Datasheet
Description
Wurth Elektronik 744775112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485124
Surface Mount Inductors 485124
Wurth Elektronik 744775112

Wurth Elektronik 744775112

Supplier's Site
Fixed Inductors - 732-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1285-2-ND
Fixed Inductors 732-1285-2-ND
12µH Unshielded Wirewound Inductor 2.18A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2.18A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1285-1-ND
Fixed Inductors 732-1285-1-ND
12µH Unshielded Wirewound Inductor 2.18A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2.18A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1285-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1285-6-ND
Fixed Inductors 732-1285-6-ND
12µH Unshielded Wirewound Inductor 2.18A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2.18A 80mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 12Uh, 2.2A, Smd; Inductance Wurth Elektronik - 88T7147 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 12Uh, 2.2A, Smd; Inductance Wurth Elektronik
88T7147
Inductor, Un-Shielded, 12Uh, 2.2A, Smd; Inductance Wurth Elektronik 88T7147
INDUCTOR, UN-SHIELDED, 12UH, 2.2A, SMD; Inductance:12µH; RMS Current (Irms):2.18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.2A; Product Range:WE-PD2 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 12UH, 2.2A, SMD; Inductance:12µH; RMS Current (Irms):2.18A; Inductor Construction:Unshielded; Saturation Current (Isat):2.2A; Product Range:WE-PD2 Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485124 732-1285-2-ND 88T7147
Product Name Surface Mount Inductors Fixed Inductors Inductor, Un-Shielded, 12Uh, 2.2A, Smd; Inductance Wurth Elektronik
Inductance Range 12 microH 12 microH
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Rated DC Current 2180 milliamps 2200 milliamps 2180 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125986 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details