Wurth Elektronik 74477510
10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard
FIXED IND 10UH 2.3A 70 MOHM SMD
INDUCTOR, UN-SHIELDED, 10UH, 2.95A, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 5227042 | 5227042P | 732-1284-1-ND | 08P2834 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Un-Shielded, 10Uh, 2.95A, Smd; Inductance Wurth Elektronik |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| DCR | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms | |
| Rated DC Current | 2300 milliamps | 2950 milliamps | 2300 milliamps |