5.6µH Unshielded Wirewound Inductor 2.3A 78mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 5.6UH, 2.1A, SMD; Inductance:5.6µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1317-2-ND | 88T7145 |
| Product Name | Fixed Inductors | Inductor, Un-Shielded, 5.6Uh, 2.1A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |