Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447745047

Description
4.7µH Unshielded Wirewound Inductor 2.5A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 2.5A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447745047TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447745047TR-ND
Fixed Inductors 732-7447745047TR-ND
4.7µH Unshielded Wirewound Inductor 2.5A 65mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.5A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447745047CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447745047CT-ND
Fixed Inductors 732-7447745047CT-ND
4.7µH Unshielded Wirewound Inductor 2.5A 65mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.5A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447745047DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447745047DKR-ND
Fixed Inductors 732-7447745047DKR-ND
FIXED IND 4.7UH 2.5A 65 MOHM SMD

FIXED IND 4.7UH 2.5A 65 MOHM SMD

Buy Now Datasheet
Inductor, Un-Shielded, 4.7Uh, 2.4A, Smd; Inductance Wurth Elektronik - 08P2830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 2.4A, Smd; Inductance Wurth Elektronik
08P2830
Inductor, Un-Shielded, 4.7Uh, 2.4A, Smd; Inductance Wurth Elektronik 08P2830
INDUCTOR, UN-SHIELDED, 4.7UH, 2.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.4A; Product Range:WE-PD2 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 2.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.4A; Product Range:WE-PD2 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447745047TR-ND 08P2830
Product Name Fixed Inductors Inductor, Un-Shielded, 4.7Uh, 2.4A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details