Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447745012

Description
1.2µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447745012CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447745012CT-ND
Fixed Inductors 732-7447745012CT-ND
1.2µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447745012DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447745012DKR-ND
Fixed Inductors 732-7447745012DKR-ND
FIXED IND 1.2UH 4.8A 21 MOHM SMD

FIXED IND 1.2UH 4.8A 21 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-7447745012TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447745012TR-ND
Fixed Inductors 732-7447745012TR-ND
1.2µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1.2Uh, 4.6A, Smd; Inductance Wurth Elektronik - 08P2828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.2Uh, 4.6A, Smd; Inductance Wurth Elektronik
08P2828
Inductor, Un-Shielded, 1.2Uh, 4.6A, Smd; Inductance Wurth Elektronik 08P2828
INDUCTOR, UN-SHIELDED, 1.2UH, 4.6A, SMD; Inductance:1.2µH; RMS Current (Irms):4.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.6A; Product Range:WE-PD2 Series; Power Inductor Case:5.8mm x 5.2mm x 2mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.2UH, 4.6A, SMD; Inductance:1.2µH; RMS Current (Irms):4.8A; Inductor Construction:Unshielded; Saturation Current (Isat):4.6A; Product Range:WE-PD2 Series; Power Inductor Case:5.8mm x 5.2mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447745012CT-ND 08P2828
Product Name Fixed Inductors Inductor, Un-Shielded, 1.2Uh, 4.6A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details