Wurth Elektronik GmbH & Co. KG Fixed Inductors 74477450027

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7742708 - RS Components, Ltd.
Corby, Northants, United Kingdom
WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency Inductance = 270 nH Maximum DC Current = 8.2A Package/Case = 5820 Length = 5.2mm Depth = 5.8mm Height = 2mm Dimensions = 5.2 x 5.8 x 2mm Shielded = No Tolerance = ±20% Maximum DC Resistance = 5.3mOhms

WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 270 nH
Maximum DC Current = 8.2A
Package/Case = 5820
Length = 5.2mm
Depth = 5.8mm
Height = 2mm
Dimensions = 5.2 x 5.8 x 2mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 5.3mOhms

Supplier's Site
 - 7742708P - RS Components, Ltd.
Corby, Northants, United Kingdom
WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency Inductance = 270 nH Maximum DC Current = 8.2A Package/Case = 5820 Length = 5.2mm Depth = 5.8mm Height = 2mm Dimensions = 5.2 x 5.8 x 2mm Shielded = No Tolerance = ±20% Maximum DC Resistance = 5.3mOhms Delivery on production packaging - Reel. This product is non-returnable.

WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 270 nH
Maximum DC Current = 8.2A
Package/Case = 5820
Length = 5.2mm
Depth = 5.8mm
Height = 2mm
Dimensions = 5.2 x 5.8 x 2mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 5.3mOhms
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Fixed Inductors - 732-1308-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1308-2-ND
Fixed Inductors 732-1308-2-ND
270nH Unshielded Wirewound Inductor 8.2A 5mOhm Max Nonstandard

270nH Unshielded Wirewound Inductor 8.2A 5mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 732-1308-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1308-1-ND
Fixed Inductors 732-1308-1-ND
270nH Unshielded Wirewound Inductor 8.2A 5mOhm Max Nonstandard

270nH Unshielded Wirewound Inductor 8.2A 5mOhm Max Nonstandard

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 7742708 732-1308-2-ND
Product Name Fixed Inductors
Technology Wirewound
Inductance Range 0.2700 microH
Inductance Tolerance -20 to 20 (+/- %) 20 (+/- %)
DCR 0.0053 ohms 0.0050 ohms
Rated DC Current 8200 milliamps 9500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-3N3 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details