Wurth Elektronik 744774212
120µH Unshielded Wirewound Inductor 490mA 930mOhm Max Nonstandard
120µH Unshielded Wirewound Inductor 490mA 930mOhm Max Nonstandard
120µH Unshielded Wirewound Inductor 490mA 930mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 120UH, 630MA, SMD; Inductance:120µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 484545 | 732-4150-1-ND | 44W4768 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Un-Shielded, 120Uh, 630Ma, Smd; Inductance Wurth Elektronik |
| Inductance Range | 120 microH | 120 microH | |
| DCR | 0.9300 ohms | 0.9300 ohms | 0.9300 ohms |
| Rated DC Current | 490 milliamps | 630 milliamps | 490 milliamps |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |