Wurth Elektronik GmbH & Co. KG Fixed Inductors 74477420

Description
100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1278-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1278-1-ND
Fixed Inductors 732-1278-1-ND
100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1278-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1278-6-ND
Fixed Inductors 732-1278-6-ND
100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1278-2-ND
Fixed Inductors 732-1278-2-ND
100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 570mA 650mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6171732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171732
Surface Mount Inductors 6171732
Wurth Elektronik 74477420

Wurth Elektronik 74477420

Supplier's Site
Surface Mount Inductors - 1633756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633756
Surface Mount Inductors 1633756
Wurth Elektronik 74477420

Wurth Elektronik 74477420

Supplier's Site
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Wurth Elektronik - 08P2822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Wurth Elektronik
08P2822
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Wurth Elektronik 08P2822
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:WE-PD2 Series; DC Resistance Max:0.65ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):570mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:WE-PD2 Series; DC Resistance Max:0.65ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1278-1-ND 6171732 08P2822
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047CR12MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details