47µH Unshielded Wirewound Inductor 360mA 1.33Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 360mA 1.33Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 360mA 1.33Ohm Max Nonstandard
INDUCTOR, 47UH, 0.36A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):360mA; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11503-2-ND | 33AC1319 |
| Product Name | Fixed Inductors | Inductor, 47Uh, 0.36A, 10%, Unshielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |