Wurth Elektronik GmbH & Co. KG Fixed Inductors 744773082

Description
8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1254-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1254-1-ND
Fixed Inductors 732-1254-1-ND
8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1254-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1254-6-ND
Fixed Inductors 732-1254-6-ND
8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1254-2-ND
Fixed Inductors 732-1254-2-ND
8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 1.5A 146mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 8.2Uh, 1.8A, Smd; Inductance Wurth Elektronik - 88T7129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 8.2Uh, 1.8A, Smd; Inductance Wurth Elektronik
88T7129
Inductor, Un-Shielded, 8.2Uh, 1.8A, Smd; Inductance Wurth Elektronik 88T7129
INDUCTOR, UN-SHIELDED, 8.2UH, 1.8A, SMD; Inductance:8.2µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:WE-PD2 Series; DC Resistance Max:0.146ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 8.2UH, 1.8A, SMD; Inductance:8.2µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:WE-PD2 Series; DC Resistance Max:0.146ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1254-1-ND 88T7129
Product Name Fixed Inductors Inductor, Un-Shielded, 8.2Uh, 1.8A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details