Wurth Elektronik GmbH & Co. KG Fixed Inductors 744773047

Description
4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1252-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1252-2-ND
Fixed Inductors 732-1252-2-ND
4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1252-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1252-1-ND
Fixed Inductors 732-1252-1-ND
4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1252-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1252-6-ND
Fixed Inductors 732-1252-6-ND
4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.82A 110mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6171675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171675
Surface Mount Inductors 6171675
Wurth Elektronik 744773047

Wurth Elektronik 744773047

Supplier's Site
Surface Mount Inductors - 6171675P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171675P
Surface Mount Inductors 6171675P
Wurth Elektronik 744773047

Wurth Elektronik 744773047

Supplier's Site
Surface Mount Inductors - 1633749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633749
Surface Mount Inductors 1633749
Wurth Elektronik 744773047

Wurth Elektronik 744773047

Supplier's Site
Inductor, Un-Shielded, 4.7Uh, 2.46A, Smd; Inductance Wurth Elektronik - 08P2807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 2.46A, Smd; Inductance Wurth Elektronik
08P2807
Inductor, Un-Shielded, 4.7Uh, 2.46A, Smd; Inductance Wurth Elektronik 08P2807
INDUCTOR, UN-SHIELDED, 4.7UH, 2.46A, SMD; Inductance:4.7µH; RMS Current (Irms):1.82A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.46A; Product Range:WE-PD2 Series; DC Resistance Max:0.11ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 2.46A, SMD; Inductance:4.7µH; RMS Current (Irms):1.82A; Inductor Construction:Unshielded; Saturation Current (Isat):2.46A; Product Range:WE-PD2 Series; DC Resistance Max:0.11ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1252-2-ND 6171675 6171675P 08P2807
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 4.7Uh, 2.46A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details