Inductor/radial 4700 ÁH 0.2A ▒5%
4.7mH Unshielded Wirewound Inductor 200mA 15Ohm Max Radial, Vertical Cylinder (Open)
INDUCTOR, 4.7MH, 175MA, RADIAL LEADED; Product Range:WE-TI Series; Inductance:4.7mH; Inductor Construction:Unshiel
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486343 | 732-3757-ND | 44W4745 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 4.7Mh, 175Ma, Radial Leaded; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 4700 microH | 4700 microH | |
| DCR | 10.98 ohms | 15 ohms | 15 ohms |
| Lead Style | Radial | Radial | Radial |
| Standards and Certifications | RoHS | RoHS |