Wurth Elektronik GmbH & Co. KG Leaded Inductors 744772100

Description
Line Choke WE-TI 8x9.5 10uH 2.6A
Request a Quote Datasheet
Description
Line Choke WE-TI 8x9.5 10uH 2.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 4324388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4324388
Leaded Inductors 4324388
Line Choke WE-TI 8x9.5 10uH 2.6A

Line Choke WE-TI 8x9.5 10uH 2.6A

Supplier's Site
Leaded Inductors - 4324388P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4324388P
Leaded Inductors 4324388P
Line Choke WE-TI 10uH 3.9A

Line Choke WE-TI 10uH 3.9A

Supplier's Site
Leaded Inductors - 1633339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633339
Leaded Inductors 1633339
Line Choke WE-TI 8x9.5 10uH 2.6A

Line Choke WE-TI 8x9.5 10uH 2.6A

Supplier's Site
Fixed Inductors - 732-3763-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3763-ND
Fixed Inductors 732-3763-ND
10µH Unshielded Wirewound Inductor 4.2A 40mOhm Max Radial, Vertical Cylinder (Open)

10µH Unshielded Wirewound Inductor 4.2A 40mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor, 10Uh, 5A, Radial Leaded; Product Range Wurth Elektronik - 08P2798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5A, Radial Leaded; Product Range Wurth Elektronik
08P2798
Inductor, 10Uh, 5A, Radial Leaded; Product Range Wurth Elektronik 08P2798
INDUCTOR, 10UH, 5A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.2A; Saturation Current (Isat):5A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 5A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):4.2A; Saturation Current (Isat):5A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4324388 4324388P 732-3763-ND 08P2798
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 10Uh, 5A, Radial Leaded; Product Range Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
DCR 0.0400 ohms 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details