Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744772068

Description
Wurth Elektronik 744772068
Request a Quote Datasheet
Description
Wurth Elektronik 744772068
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 4324372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4324372
Surface Mount Inductors 4324372
Wurth Elektronik 744772068

Wurth Elektronik 744772068

Supplier's Site
Surface Mount Inductors - 1633338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633338
Surface Mount Inductors 1633338
Wurth Elektronik 744772068

Wurth Elektronik 744772068

Supplier's Site
Fixed Inductors - 732-3762-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3762-ND
Fixed Inductors 732-3762-ND
6.8µH Unshielded Wirewound Inductor 3.8A 25mOhm Max Radial, Vertical Cylinder (Open)

6.8µH Unshielded Wirewound Inductor 3.8A 25mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor, 6.8Uh, 6.5A, Radial Leaded; Product Range Wurth Elektronik - 44W4744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 6.5A, Radial Leaded; Product Range Wurth Elektronik
44W4744
Inductor, 6.8Uh, 6.5A, Radial Leaded; Product Range Wurth Elektronik 44W4744
INDUCTOR, 6.8UH, 6.5A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:6.8µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.8A; Saturation Current (Isat):6.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 6.5A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:6.8µH; Inductor Construction:Unshielded; RMS Current (Irms):3.8A; Saturation Current (Isat):6.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4324372 732-3762-ND 44W4744
Product Name Surface Mount Inductors Fixed Inductors Inductor, 6.8Uh, 6.5A, Radial Leaded; Product Range Wurth Elektronik
Technology Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details