Wurth Elektronik GmbH & Co. KG Leaded Inductors 7447720181

Description
Inductor/radial 180 ÁH 1.05A ▒10%
Request a Quote Datasheet
Description
Inductor/radial 180 ÁH 1.05A ▒10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 486337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
486337
Leaded Inductors 486337
Inductor/radial 180 ÁH 1.05A ▒10%

Inductor/radial 180 ÁH 1.05A ▒10%

Supplier's Site
Fixed Inductors - 732-3776-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3776-ND
Fixed Inductors 732-3776-ND
180µH Unshielded Wirewound Inductor 1A 390mOhm Max Radial, Vertical Cylinder (Open)

180µH Unshielded Wirewound Inductor 1A 390mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor, 180Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik - 44W4739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik
44W4739
Inductor, 180Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik 44W4739
INDUCTOR, 180UH, 1.1A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1.1A; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 180UH, 1.1A, RADIAL LEADED; Product Range:WE-TI Series; Inductance:180µH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1.1A; DC Resistance Max:0.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486337 732-3776-ND 44W4739
Product Name Leaded Inductors Fixed Inductors Inductor, 180Uh, 1.1A, Radial Leaded; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 180 microH 180 microH
DCR 0.3500 ohms 0.3900 ohms 0.3900 ohms
Lead Style Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details