Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447720152

Description
FIXED IND 1.5MH 370MA 3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 1.5MH 370MA 3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447720152-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447720152-ND
Fixed Inductors 732-7447720152-ND
FIXED IND 1.5MH 370MA 3 OHM TH

FIXED IND 1.5MH 370MA 3 OHM TH

Buy Now Datasheet
Power Inductor, 1.5Mh, Unshielded, 0.37A Rohs Compliant Wurth Elektronik - 75AJ2742 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Mh, Unshielded, 0.37A Rohs Compliant Wurth Elektronik
75AJ2742
Power Inductor, 1.5Mh, Unshielded, 0.37A Rohs Compliant Wurth Elektronik 75AJ2742
POWER INDUCTOR, 1.5MH, UNSHIELDED, 0.37A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5MH, UNSHIELDED, 0.37A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447720152-ND 75AJ2742
Product Name Fixed Inductors Power Inductor, 1.5Mh, Unshielded, 0.37A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers