Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447720121

Description
FIXED IND 120UH 1.3A 280 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 120UH 1.3A 280 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447720121-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447720121-ND
Fixed Inductors 732-7447720121-ND
FIXED IND 120UH 1.3A 280 MOHM TH

FIXED IND 120UH 1.3A 280 MOHM TH

Buy Now Datasheet
Power Inductor, 120Uh, Unshielded, 1.3A Rohs Compliant Wurth Elektronik - 75AJ2741 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Uh, Unshielded, 1.3A Rohs Compliant Wurth Elektronik
75AJ2741
Power Inductor, 120Uh, Unshielded, 1.3A Rohs Compliant Wurth Elektronik 75AJ2741
POWER INDUCTOR, 120UH, UNSHIELDED, 1.3A ROHS COMPLIANT: YES

POWER INDUCTOR, 120UH, UNSHIELDED, 1.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447720121-ND 75AJ2741
Product Name Fixed Inductors Power Inductor, 120Uh, Unshielded, 1.3A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details