Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447714680

Description
68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2995-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2995-6-ND
Fixed Inductors 732-2995-6-ND
68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2995-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2995-2-ND
Fixed Inductors 732-2995-2-ND
68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2995-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2995-1-ND
Fixed Inductors 732-2995-1-ND
68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.9A 132mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7896993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7896993P
Surface Mount Inductors 7896993P
Wurth Elektronik 7447714680

Wurth Elektronik 7447714680

Supplier's Site
Surface Mount Inductors - 1634673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634673
Surface Mount Inductors 1634673
Wurth Elektronik 7447714680

Wurth Elektronik 7447714680

Supplier's Site
Inductor, Shielded, 68Uh, 2.2A, Smd; Inductance Wurth Elektronik - 88T7111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 2.2A, Smd; Inductance Wurth Elektronik
88T7111
Inductor, Shielded, 68Uh, 2.2A, Smd; Inductance Wurth Elektronik 88T7111
INDUCTOR, SHIELDED, 68UH, 2.2A, SMD; Inductance:68µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:WE-PD Series; DC Resistance Max:0.132ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 2.2A, SMD; Inductance:68µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:WE-PD Series; DC Resistance Max:0.132ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2995-6-ND 7896993P 88T7111
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 68Uh, 2.2A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details