Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447713331

Description
330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-13493-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13493-6-ND
Fixed Inductors 732-13493-6-ND
330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13493-2-ND
Fixed Inductors 732-13493-2-ND
330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-13493-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-13493-1-ND
Fixed Inductors 732-13493-1-ND
330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 480mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7896918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7896918
Surface Mount Inductors 7896918
Wurth Elektronik 7447713331

Wurth Elektronik 7447713331

Supplier's Site
Surface Mount Inductors - 7896918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7896918P
Surface Mount Inductors 7896918P
Wurth Elektronik 7447713331

Wurth Elektronik 7447713331

Supplier's Site
Surface Mount Inductors - 1634654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634654
Surface Mount Inductors 1634654
Wurth Elektronik 7447713331

Wurth Elektronik 7447713331

Supplier's Site
Power Inductor, 330Uh, Shielded, 0.48A Rohs Compliant Wurth Elektronik - 75AJ2737 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, Shielded, 0.48A Rohs Compliant Wurth Elektronik
75AJ2737
Power Inductor, 330Uh, Shielded, 0.48A Rohs Compliant Wurth Elektronik 75AJ2737
POWER INDUCTOR, 330UH, SHIELDED, 0.48A ROHS COMPLIANT: YES

POWER INDUCTOR, 330UH, SHIELDED, 0.48A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13493-6-ND 7896918 7896918P 75AJ2737
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Power Inductor, 330Uh, Shielded, 0.48A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers