470µH Shielded Wirewound Inductor 1.4A 560mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 1.4A 560mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 1.4A 560mOhm Max Nonstandard
Wurth Elektronik 7447709471
Wurth Elektronik 7447709471
Wurth Elektronik 7447709471
INDUCTOR, SHIELDED, 470UH, 1.5A, SMD; Inductance:470µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1699-1-ND | 6171669 | 6171669P | 08P2778 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 470Uh, 1.5A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |